Microchip Technology, Inc. PMIC - PMIC - Supervisors - U5021M-NFPG3Y U5021M-NFPG3Y

Description
Manufacturer: Microchip Technology Win Source Part Number: 051548-U5021M-NFPG3Y Packaging: Reel - TR Type: Watchdog Circuit Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 051548-U5021M-NFPG3Y Packaging: Reel - TR Type: Watchdog Circuit Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - U5021M-NFPG3Y - 051548-U5021M-NFPG3Y - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - U5021M-NFPG3Y
051548-U5021M-NFPG3Y
PMIC - PMIC - Supervisors - U5021M-NFPG3Y 051548-U5021M-NFPG3Y
Manufacturer: Microchip Technology Win Source Part Number: 051548-U5021M-NFPG3Y Packaging: Reel - TR Type: Watchdog Circuit Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 051548-U5021M-NFPG3Y
Packaging: Reel - TR
Type: Watchdog Circuit
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-U5021M-NFPG3Y
Voltage Supervisor IC 691-U5021M-NFPG3Y
IC SUPERVISOR 1 CHANNEL 8SO Product overview: U5021M-NFPG3Y from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-U5021M-NFPG3Y can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 8SO Product overview: U5021M-NFPG3Y from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-U5021M-NFPG3Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - U5021M-NFPG3Y-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
U5021M-NFPG3Y-ND
Supervisors U5021M-NFPG3Y-ND
Supervisor Open Drain or Open Collector 1 Channel 8-SO

Supervisor Open Drain or Open Collector 1 Channel 8-SO

Buy Now Datasheet
Supervisors - U5021M-NFPG3Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
U5021M-NFPG3Y
Supervisors U5021M-NFPG3Y
Supervisor Open Drain or Open Collector 1 Channel 8-SO

Supervisor Open Drain or Open Collector 1 Channel 8-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - U5021M-NFPG3Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
U5021M-NFPG3Y
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors U5021M-NFPG3Y
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site
Shenzhen, China
PMIC - Supervisors
U5021M-NFPG3Y
PMIC - Supervisors U5021M-NFPG3Y
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 051548-U5021M-NFPG3Y 691-U5021M-NFPG3Y U5021M-NFPG3Y-ND U5021M-NFPG3Y U5021M-NFPG3Y U5021M-NFPG3Y
Product Name PMIC - PMIC - Supervisors - U5021M-NFPG3Y Voltage Supervisor IC Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Open Drain; Inverting; Active High Open Drain; Active High Open Drain Open Drain; Open Drain or Open Collector
Type 8-SO Tape & Reel (TR) SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901710 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active High; Push Pull, Active High
View Details
PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details