Manufacturer: Microchip Technology
Win Source Part Number: 120416-U5021M-NFPG3
Packaging: Reel - TR
Type: Watchdog Circuit
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer: Microchip Technology
Win Source Part Number: 1115164-U5021M-NFPG3
Packaging: Reel - TR
Type: Watchdog Circuit
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
IC SUPERVISOR 1 CHANNEL 8SO Product overview: U5021M-NFPG3 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-U5021M-NFPG3 can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 8-SO
Supervisor Open Drain or Open Collector 1 Channel 8-SO
IC SUPERVISOR 1 CHANNEL 8SO
IC SUPERVISOR 1 CHANNEL 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 120416-U5021M-NFPG3 | 691-U5021M-NFPG3 | U5021M-NFPG3-ND | U5021M-NFPG3 | U5021M-NFPG3 | U5021M-NFPG3 |
| Product Name | PMIC - PMIC - Supervisors - U5021M-NFPG3 | Voltage Supervisor IC | Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | |||
| Output Options | Open Drain; Inverting; Active High | Open Drain; Active High | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Type | 8-SO | Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |