Microchip Technology, Inc. RF Misc ICs and Modules - U4289BM-MFP U4289BM-MFP

Description
Manufacturer: Microchip Technology Win Source Part Number: 798613-U4289BM-MFP Packaging: Tube Package: 16-SOIC (0.154", 3.90mm Width) Frequency: 15MHz Function: AM/FM PLL RF Type: AM, FM Part Status: Obsolete(EOL) Family Name: U4289 Categories: RF/IF and RFID Manufacturer Package: 16-SO Introduction Date: May 02, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 798613-U4289BM-MFP Packaging: Tube Package: 16-SOIC (0.154", 3.90mm Width) Frequency: 15MHz Function: AM/FM PLL RF Type: AM, FM Part Status: Obsolete(EOL) Family Name: U4289 Categories: RF/IF and RFID Manufacturer Package: 16-SO Introduction Date: May 02, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - U4289BM-MFP - 798613-U4289BM-MFP - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - U4289BM-MFP
798613-U4289BM-MFP
RF Misc ICs and Modules - U4289BM-MFP 798613-U4289BM-MFP
Manufacturer: Microchip Technology Win Source Part Number: 798613-U4289BM-MFP Packaging: Tube Package: 16-SOIC (0.154", 3.90mm Width) Frequency: 15MHz Function: AM/FM PLL RF Type: AM, FM Part Status: Obsolete(EOL) Family Name: U4289 Categories: RF/IF and RFID Manufacturer Package: 16-SO Introduction Date: May 02, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 798613-U4289BM-MFP
Packaging: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Frequency: 15MHz
Function: AM/FM PLL
RF Type: AM, FM
Part Status: Obsolete(EOL)
Family Name: U4289
Categories: RF/IF and RFID
Manufacturer Package: 16-SO
Introduction Date: May 02, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 798613-U4289BM-MFP
Product Name RF Misc ICs and Modules - U4289BM-MFP
Frequency 1.50E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-374 5315TC-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details