IC TELECOM INTERFACE 44SSO Product overview: U4090B-PFNG3Y from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-U4090B-PFNG3Y can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 051546-U4090B-PFNG3Y
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 900mW
Includes: Anti-Clipping, DTMF, Ear Protection, Line Detection, MUTE, Zero Crossing Detection
Family Name: U4090B-P
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C
Case / Package: 44-SSO
Purpose: Monolithic Integrated Feature Phone Circuit
Supply Voltage - Operating: 3.1 V to 3.5 V
Alternative Parts (Cross-Reference): U4090B-PFN; U4090B-PFNG3; U4090B-PFNY;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Germany, Philippines
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC TELECOM INTERFACE 44SSO
Telecom IC Monolithic Integrated Feature Phone Circuit 44-SSO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-U4090B-PFNG3Y | 051546-U4090B-PFNG3Y | U4090B-PFNG3Y | U4090B-PFNG3Y |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - U4090B-PFNG3Y | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface |