Microchip Technology, Inc. Interface - Interface - Telecom - U4089B-PFNG3Y U4089B-PFNG3Y

Description
Manufacturer: Microchip Technology Win Source Part Number: 035551-U4089B-PFNG3Y Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 900mW Includes: Anti-Clipping, DTMF, Ear Protection, Integrated Amplifier, MUTE Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C Case / Package: 44-SSO Purpose: Monolithic Integrated Feature Phone Circuit Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 035551-U4089B-PFNG3Y Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 900mW Includes: Anti-Clipping, DTMF, Ear Protection, Integrated Amplifier, MUTE Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C Case / Package: 44-SSO Purpose: Monolithic Integrated Feature Phone Circuit Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - U4089B-PFNG3Y - 035551-U4089B-PFNG3Y - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - U4089B-PFNG3Y
035551-U4089B-PFNG3Y
Interface - Interface - Telecom - U4089B-PFNG3Y 035551-U4089B-PFNG3Y
Manufacturer: Microchip Technology Win Source Part Number: 035551-U4089B-PFNG3Y Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 900mW Includes: Anti-Clipping, DTMF, Ear Protection, Integrated Amplifier, MUTE Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C Case / Package: 44-SSO Purpose: Monolithic Integrated Feature Phone Circuit Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 035551-U4089B-PFNG3Y
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 900mW
Includes: Anti-Clipping, DTMF, Ear Protection, Integrated Amplifier, MUTE
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C
Case / Package: 44-SSO
Purpose: Monolithic Integrated Feature Phone Circuit
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-U4089B-PFNG3Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-U4089B-PFNG3Y
Interface Transceiver IC 702-U4089B-PFNG3Y
IC TELECOM INTERFACE 44SSO Product overview: U4089B-PFNG3Y from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-U4089B-PFNG3Y can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 44SSO Product overview: U4089B-PFNG3Y from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-U4089B-PFNG3Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - U4089B-PFNG3Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
U4089B-PFNG3Y
Integrated Circuits (ICs) - Interface - Telecom U4089B-PFNG3Y
IC TELECOM INTERFACE 44SSO

IC TELECOM INTERFACE 44SSO

Supplier's Site
Telecom - U4089B-PFNG3Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Monolithic Integrated Feature Phone Circuit 44-SSO

Telecom IC Monolithic Integrated Feature Phone Circuit 44-SSO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 035551-U4089B-PFNG3Y 702-U4089B-PFNG3Y U4089B-PFNG3Y U4089B-PFNG3Y
Product Name Interface - Interface - Telecom - U4089B-PFNG3Y Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Operating Temperature -25 to 75 C (-13 to 167 F) -25 C (-13 F) -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BGT24LTR11N16E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface Transceiver IC - 704-74ABT244N,602 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
SOIC Interface Transceiver IC - 702-SI3010-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers