Microchip Technology, Inc. Interface Transceiver IC U4082B-MFLG

Description
IC TELECOM INTERFACE 28SO Product overview: U4082B-MFLG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-U4082B-MFLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 28SO Product overview: U4082B-MFLG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-U4082B-MFLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-U4082B-MFLG
Interface Transceiver IC 702-U4082B-MFLG
IC TELECOM INTERFACE 28SO Product overview: U4082B-MFLG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-U4082B-MFLG can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 28SO Product overview: U4082B-MFLG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-U4082B-MFLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - U4082B-MFLG - 1115147-U4082B-MFLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - U4082B-MFLG
1115147-U4082B-MFLG
Interface - Interface - Telecom - U4082B-MFLG 1115147-U4082B-MFLG
Manufacturer: Microchip Technology Win Source Part Number: 1115147-U4082B-MFLG Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 520W Includes: Background Noise Monitor, Chip Disable, Dial Tone Detection, MUTE Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 60°C Case / Package: 28-SO Purpose: Voice-Switched Speakerphone Supply Voltage - Operating: 3.5 V to 6.5 V Operating Supply Current: 5.5mA Alternative Parts (Cross-Reference): U4082B-MFLG3G; U4082B-MFL; U4082B-MFLG; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1115147-U4082B-MFLG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 520W
Includes: Background Noise Monitor, Chip Disable, Dial Tone Detection, MUTE
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 60°C
Case / Package: 28-SO
Purpose: Voice-Switched Speakerphone
Supply Voltage - Operating: 3.5 V to 6.5 V
Operating Supply Current: 5.5mA
Alternative Parts (Cross-Reference): U4082B-MFLG3G; U4082B-MFL; U4082B-MFLG;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Interface - Interface - Telecom - U4082B-MFLG - 140534-U4082B-MFLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - U4082B-MFLG
140534-U4082B-MFLG
Interface - Interface - Telecom - U4082B-MFLG 140534-U4082B-MFLG
Manufacturer: Microchip Technology Win Source Part Number: 140534-U4082B-MFLG Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 520W Includes: Background Noise Monitor, Chip Disable, Dial Tone Detection, MUTE Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 60°C Case / Package: 28-SO Purpose: Voice-Switched Speakerphone Supply Voltage - Operating: 3.5 V to 6.5 V Operating Supply Current: 5.5mA Alternative Parts (Cross-Reference): U4082B-MFLG3G; U4082B-MFL; U4082B-MFLG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 140534-U4082B-MFLG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 520W
Includes: Background Noise Monitor, Chip Disable, Dial Tone Detection, MUTE
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 60°C
Case / Package: 28-SO
Purpose: Voice-Switched Speakerphone
Supply Voltage - Operating: 3.5 V to 6.5 V
Operating Supply Current: 5.5mA
Alternative Parts (Cross-Reference): U4082B-MFLG3G; U4082B-MFL; U4082B-MFLG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom - U4082B-MFLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Voice-Switched Speakerphone 28-SO

Telecom IC Voice-Switched Speakerphone 28-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - U4082B-MFLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
U4082B-MFLG
Integrated Circuits (ICs) - Interface - Telecom U4082B-MFLG
IC TELECOM INTERFACE 28SO

IC TELECOM INTERFACE 28SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-U4082B-MFLG 1115147-U4082B-MFLG U4082B-MFLG U4082B-MFLG
Product Name Interface Transceiver IC Interface - Interface - Telecom - U4082B-MFLG Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - PEB 2466 H V2.2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
 - NXT4557GU/S740 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Level Translator; Sensor Interface
Features RoHS
Package Type SOT1160-1
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Telecom - SI32175-C-GM1R - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology ISI
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
2 suppliers