Microchip Technology, Inc. RF Transceiver ICs - U3600BM-NFNY U3600BM-NFNY

Description
Manufacturer: Microchip Technology Win Source Part Number: 1275323-U3600BM-NFNY Packaging: Tube Type: TxRx Only Mounting Style: SMD Frequency: 20MHz ~ 50MHz RF Family/Standard: Non-Standard Serial Interfaces: SPI Categories: RF/IF and RFID Supplier Device Package: 44-SSO Status: Obsolete Temperature Range - Operating: -25°C ~ 75°C Manufacturer Homepage: www.atmel.com Manufacturer Package: 44-SOP (0.291", 7.40mm Width) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,550 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.1V ~ 5.2V Receiving Current: 8.5mA
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1275323-U3600BM-NFNY Packaging: Tube Type: TxRx Only Mounting Style: SMD Frequency: 20MHz ~ 50MHz RF Family/Standard: Non-Standard Serial Interfaces: SPI Categories: RF/IF and RFID Supplier Device Package: 44-SSO Status: Obsolete Temperature Range - Operating: -25°C ~ 75°C Manufacturer Homepage: www.atmel.com Manufacturer Package: 44-SOP (0.291", 7.40mm Width) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,550 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.1V ~ 5.2V Receiving Current: 8.5mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - U3600BM-NFNY - 1275323-U3600BM-NFNY - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - U3600BM-NFNY
1275323-U3600BM-NFNY
RF Transceiver ICs - U3600BM-NFNY 1275323-U3600BM-NFNY
Manufacturer: Microchip Technology Win Source Part Number: 1275323-U3600BM-NFNY Packaging: Tube Type: TxRx Only Mounting Style: SMD Frequency: 20MHz ~ 50MHz RF Family/Standard: Non-Standard Serial Interfaces: SPI Categories: RF/IF and RFID Supplier Device Package: 44-SSO Status: Obsolete Temperature Range - Operating: -25°C ~ 75°C Manufacturer Homepage: www.atmel.com Manufacturer Package: 44-SOP (0.291", 7.40mm Width) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,550 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.1V ~ 5.2V Receiving Current: 8.5mA

Manufacturer: Microchip Technology
Win Source Part Number: 1275323-U3600BM-NFNY
Packaging: Tube
Type: TxRx Only
Mounting Style: SMD
Frequency: 20MHz ~ 50MHz
RF Family/Standard: Non-Standard
Serial Interfaces: SPI
Categories: RF/IF and RFID
Supplier Device Package: 44-SSO
Status: Obsolete
Temperature Range - Operating: -25°C ~ 75°C
Manufacturer Homepage: www.atmel.com
Manufacturer Package: 44-SOP (0.291", 7.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,550
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.1V ~ 5.2V
Receiving Current: 8.5mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1275323-U3600BM-NFNY
Product Name RF Transceiver ICs - U3600BM-NFNY
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-715 5315TC-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details