Manufacturer: Microchip Technology
Win Source Part Number: 136053-U2730B-NFS
Packaging: Tube/Rail
Frequency: 1.4GHz to 1.55GHz
RF Type: Broadcast Radio, DAB
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 28-SSO
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC MIXER 1.4-1.55GHZ 28SSO Product overview: U2730B-NFS from Microchip Technology is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.55GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 1.55GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-U2730B-NFS can be used for catalog matching and distributor lookup.
RF Mixer IC Broadcast Radio, DAB 1.4GHz ~ 1.55GHz 28-SSO
RF Mixer IC Broadcast Radio, DAB 1.4GHz ~ 1.55GHz 28-SSO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 136053-U2730B-NFS | 861-U2730B-NFS | U2730B-NFS-ND | U2730B-NFS |
| Product Name | RF Mixers - U2730B-NFS | 1.55GHZ Rf Mixer | RF Mixers | RF Mixers |
| Package Type | 28-SSO | Tube | Surface Mount; "28-LSSOP (0.173"", 4.40mm Width)" | Surface Mount; 28-LSSOP (0.173\", 4.40mm Width) |