Atmel Corporation RF Mixers - U2510B U2510B

Description
Manufacturer: Microchip Technology Win Source Part Number: 048394-U2510B Packaging: Tube/Rail RF Type: AM, FM Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 28-SDIP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 048394-U2510B Packaging: Tube/Rail RF Type: AM, FM Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 28-SDIP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - U2510B - 048394-U2510B - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - U2510B
048394-U2510B
RF Mixers - U2510B 048394-U2510B
Manufacturer: Microchip Technology Win Source Part Number: 048394-U2510B Packaging: Tube/Rail RF Type: AM, FM Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 28-SDIP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 048394-U2510B
Packaging: Tube/Rail
RF Type: AM, FM
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 28-SDIP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Rf Mixer - 861-U2510B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Mixer
861-U2510B
Rf Mixer 861-U2510B
IC MIXER AUDIO AMP AM/FM 28SDIP Product overview: U2510B from Atmel (Microchip Technology) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-U2510B can be used for catalog matching and distributor lookup.

IC MIXER AUDIO AMP AM/FM 28SDIP Product overview: U2510B from Atmel (Microchip Technology) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-U2510B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Mixers RF Mixers
Product Number 048394-U2510B 861-U2510B
Product Name RF Mixers - U2510B Rf Mixer
Package Type 28-SDIP Tube/Rail
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - AD6636BBC - 909592-AD6636BBC - Win Source Electronics
Specs
Package Type Surface Mount; 256-CSPBGA (17x17)
View Details
RF Mixers - 3157-ZAD-8+-ND - DigiKey
Mini-Circuits
Specs
Package Type Module
RF 5.00E-4 to 10 MHz
View Details
16 - 26 GHz (Ku, K Band) General Purpose Double Balanced Mixer - CMD255C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 19 dBm
Intercept Point (IP3) 24 dBm
View Details
2 suppliers
IQ Mixers - NIM-6000-18000 - kTB Solutions
Specs
RF 6000 to 18000 MHz
LO 6000 to 18000 MHz
IF 0.0 to 3500 MHz
View Details