IC TIMER/CURRENT-CHARGE
Manufacturer: Microchip Technology
Win Source Part Number: 113187-U2403B-M
Packaging: Tube/Rail
Current - Charging: Constant
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 150°C (TJ)
Case / Package: 8-DIP
Programmable Fault Protection: Over Temperature
Maximum Supply Voltage: 13.7V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC TIMER/CURRENT-CHARGE
IC TIMER/CURRENT-CHARGE
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | U2403B-M-ND | 113187-U2403B-M | U2403B-M | U2403B-M | U2403B-M |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - U2403B-M | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers |
| Package Type | 8-DIP (0.300", 7.62mm) | DIP; 8-DIP | DIP; 8-DIP (0.300\", 7.62mm) |