Microchip Technology, Inc. RFID, RF Access, Monitoring ICs - U2270B-MFP U2270B-MFP

Description
Manufacturer: Microchip Technology Win Source Part Number: U2270B-MFP-384710 Series: U2270B Packaging: Tube Type: RFID Reader Frequency: 100kHz ~ 150kHz Part Status: Obsolete Categories: RF/IF and RFID Voltage - Supply: 8 V ~ 16 V Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 105°C Case: 16-SOIC (0.154", 3.90mm Width) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: U2270B-MFP-384710 Series: U2270B Packaging: Tube Type: RFID Reader Frequency: 100kHz ~ 150kHz Part Status: Obsolete Categories: RF/IF and RFID Voltage - Supply: 8 V ~ 16 V Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 105°C Case: 16-SOIC (0.154", 3.90mm Width) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - U2270B-MFP - U2270B-MFP-384710 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - U2270B-MFP
U2270B-MFP-384710
RFID, RF Access, Monitoring ICs - U2270B-MFP U2270B-MFP-384710
Manufacturer: Microchip Technology Win Source Part Number: U2270B-MFP-384710 Series: U2270B Packaging: Tube Type: RFID Reader Frequency: 100kHz ~ 150kHz Part Status: Obsolete Categories: RF/IF and RFID Voltage - Supply: 8 V ~ 16 V Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 105°C Case: 16-SOIC (0.154", 3.90mm Width) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: U2270B-MFP-384710
Series: U2270B
Packaging: Tube
Type: RFID Reader
Frequency: 100kHz ~ 150kHz
Part Status: Obsolete
Categories: RF/IF and RFID
Voltage - Supply: 8 V ~ 16 V
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 105°C
Case: 16-SOIC (0.154", 3.90mm Width)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number U2270B-MFP-384710
Product Name RFID, RF Access, Monitoring ICs - U2270B-MFP
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products