The TS87C54X2-LIE is an 8-bit microcontroller from Lingto Electronic Limited, compatible with the 80C52 architecture. It features 16KB of on-chip ROM/EPROM and 256 bytes of scratchpad RAM. The device operates at a supply voltage range of 2.7 to 5.5V and is suitable for industrial applications with a temperature range of -40 to 85°C. This microcontroller supports a high-speed architecture with a maximum clock frequency of 30 MHz at 5V and 20 MHz at 3V, utilizing a dual data pointer and an X2 speed improvement capability. It includes three 16-bit timer/counters, a hardware watchdog timer, and a full duplex enhanced UART for serial communication. The interrupt structure supports six sources with four-level priority, enhancing its versatility for complex applications. The TS87C54X2-LIE is available in a VQFP44 package, making it suitable for various embedded system designs. Its low EMI characteristics and power control modes, including idle and power-down modes, contribute to efficient power management in applications.
80C51 87C Microcontroller IC 8-Bit 30/20MHz 16KB (16K x 8) OTP 44-VQFP
IC MCU 8BIT 16KB OTP 44VQFP
80C51 87C Microcontroller IC 8-Bit 30/20MHz 16KB (16K x 8) OTP 44-VQFP
IC MCU 8BIT 16KB OTP 44VQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TS87C54X2-LIE-ND | TS87C54X2-LIE | TS87C54X2-LIE | TS87C54X2-LIE |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 30 MHz | 1.5 MHz | 20 MHz | |
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | |
| ROM | 16 KB | |||
| ROM Type | OTP |