Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - TS80C31X2-MIA TS80C31X2-MIA

Description
Manufacturer: Microchip Technology Win Source Part Number: 213510-TS80C31X2-MIA Packaging: Tube/Rail Core Processor: 80C51 Number of I/O: 32 Program Memory Type: ROMless Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-PDIL Speed(Frequency): 40/20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 213510-TS80C31X2-MIA Packaging: Tube/Rail Core Processor: 80C51 Number of I/O: 32 Program Memory Type: ROMless Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-PDIL Speed(Frequency): 40/20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - TS80C31X2-MIA - 213510-TS80C31X2-MIA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TS80C31X2-MIA
213510-TS80C31X2-MIA
Embedded - Embedded - Microcontrollers - TS80C31X2-MIA 213510-TS80C31X2-MIA
Manufacturer: Microchip Technology Win Source Part Number: 213510-TS80C31X2-MIA Packaging: Tube/Rail Core Processor: 80C51 Number of I/O: 32 Program Memory Type: ROMless Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-PDIL Speed(Frequency): 40/20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 213510-TS80C31X2-MIA
Packaging: Tube/Rail
Core Processor: 80C51
Number of I/O: 32
Program Memory Type: ROMless
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-PDIL
Speed(Frequency): 40/20MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-TS80C31X2-MIA
8-bit 8BIT Embedded Microcontroller MCU 685-TS80C31X2-MIA
IC MCU 8BIT ROMLESS 40PDIL Product overview: TS80C31X2-MIA from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS80C31X2-MIA can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 40PDIL Product overview: TS80C31X2-MIA from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS80C31X2-MIA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TS80C31X2-MIA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TS80C31X2-MIA-ND
Microcontrollers TS80C31X2-MIA-ND
80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 40-PDIL

80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 40-PDIL

Buy Now Datasheet
Microcontrollers - TS80C31X2-MIA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TS80C31X2-MIA
Microcontrollers TS80C31X2-MIA
IC MCU 8BIT ROMLESS 40PDIL

IC MCU 8BIT ROMLESS 40PDIL

Supplier's Site Datasheet
Microcontrollers - TS80C31X2-MIA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TS80C31X2-MIA
Microcontrollers TS80C31X2-MIA
80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 40-PDIL

80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 40-PDIL

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TS80C31X2-MIA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TS80C31X2-MIA
Integrated Circuits (ICs) - Embedded - Microcontrollers TS80C31X2-MIA
IC MCU 8BIT ROMLESS 40PDIL

IC MCU 8BIT ROMLESS 40PDIL

Supplier's Site
Embedded - Microcontrollers - TS80C31X2-MIA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TS80C31X2-MIA
Embedded - Microcontrollers TS80C31X2-MIA
IC MCU 8BIT ROMLESS 40PDIL

IC MCU 8BIT ROMLESS 40PDIL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 213510-TS80C31X2-MIA 685-TS80C31X2-MIA TS80C31X2-MIA-ND TS80C31X2-MIA TS80C31X2-MIA TS80C31X2-MIA TS80C31X2-MIA
Product Name Embedded - Embedded - Microcontrollers - TS80C31X2-MIA 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed
Clock Speed 40 MHz 40 MHz 20 MHz 20 MHz 2 MHz
RAM 0.1280 KB 0.1280 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM Type ROMLess; ROMless ROMLess ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7679AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers