Microchip Technology, Inc. Single FETs, MOSFETs TP2540N3-G

Description
P-Channel 400V 86mA (Tj) 740mW (Ta) Through Hole TO-92-3
Request a Quote Datasheet
Description
P-Channel 400V 86mA (Tj) 740mW (Ta) Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TP2540N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TP2540N3-G-ND
Single FETs, MOSFETs TP2540N3-G-ND
P-Channel 400V 86mA (Tj) 740mW (Ta) Through Hole TO-92-3

P-Channel 400V 86mA (Tj) 740mW (Ta) Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
400V 86MA MOSFET Transistor
278-TP2540N3-G
400V 86MA MOSFET Transistor 278-TP2540N3-G
MOSFET P-CH 400V 86MA TO92-3 Product overview: TP2540N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 86MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 86MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP2540N3-G can be used for catalog matching and distributor lookup.

MOSFET P-CH 400V 86MA TO92-3 Product overview: TP2540N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 86MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 86MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP2540N3-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - TP2540N3-G - 1271686-TP2540N3-G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - TP2540N3-G
1271686-TP2540N3-G
FETs - Single - TP2540N3-G 1271686-TP2540N3-G
Manufacturer: Microchip Technology Win Source Part Number: 1271686-TP2540N3-G Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.supertex.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Power Dissipation (Maximum): 740mW Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 400V Id - Continuous Drain Current: 86mA Rds On (Maximum) at Id, Vgs: 25Ohm at 100mA, 10V Gate Source Voltage(th) (Maximum) at Id: 2.4V at 1mA Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 125pF at 25V

Manufacturer: Microchip Technology
Win Source Part Number: 1271686-TP2540N3-G
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Power Dissipation (Maximum): 740mW
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 400V
Id - Continuous Drain Current: 86mA
Rds On (Maximum) at Id, Vgs: 25Ohm at 100mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.4V at 1mA
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 125pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TP2540N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TP2540N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TP2540N3-G
MOSFET P-CH 400V 86MA TO92-3

MOSFET P-CH 400V 86MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 400V 25Ohm

MOSFET 400V 25Ohm

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number TP2540N3-G-ND 278-TP2540N3-G 1271686-TP2540N3-G TP2540N3-G TP2540N3-G
Product Name Single FETs, MOSFETs 400V 86MA MOSFET Transistor FETs - Single - TP2540N3-G Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Bag TO-92; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA)
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products