Microchip Technology, Inc. Single FETs, MOSFETs TP2435N8-G

Description
P-Channel 350V 231mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
Request a Quote Datasheet
Description
P-Channel 350V 231mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TP2435N8-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TP2435N8-GCT-ND
Single FETs, MOSFETs TP2435N8-GCT-ND
P-Channel 350V 231mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

P-Channel 350V 231mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - TP2435N8-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TP2435N8-GDKR-ND
Single FETs, MOSFETs TP2435N8-GDKR-ND
P-Channel 350V 231mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

P-Channel 350V 231mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - TP2435N8-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TP2435N8-GTR-ND
Single FETs, MOSFETs TP2435N8-GTR-ND
P-Channel 350V 231mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

P-Channel 350V 231mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 984839-TP2435N8-G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
984839-TP2435N8-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 984839-TP2435N8-G
Win Source Part Number: 984839-TP2435N8-G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 350 V Current - Continuous Drain (Id) @ 25°C: 231mA (Tj) Rds On (Max) @ Id, Vgs: 15Ohm @ 500mA, 10V Vgs(th) (Max) @ Id: 2.4V @ 1mA Power Dissipation (Max): 1.6W (Ta) Package / Case: TO-243AA Supplier Device Package: TO-243AA (SOT-89) Input Capacitance (Ciss) (Max) @ Vds: 200 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: TP2435N8-G-ND,TP2435 N8-GTR,TP2435N8-GCT, TP2435N8-GDKR Base Product Number: TP2435 Drive Voltage (Max Rds On, Min Rds On): 3V, 10V

Win Source Part Number: 984839-TP2435N8-G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 350 V
Current - Continuous Drain (Id) @ 25°C: 231mA (Tj)
Rds On (Max) @ Id, Vgs: 15Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 2.4V @ 1mA
Power Dissipation (Max): 1.6W (Ta)
Package / Case: TO-243AA
Supplier Device Package: TO-243AA (SOT-89)
Input Capacitance (Ciss) (Max) @ Vds: 200 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: TP2435N8-G-ND,TP2435N8-GTR,TP2435N8-GCT,TP2435N8-GDKR
Base Product Number: TP2435
Drive Voltage (Max Rds On, Min Rds On): 3V, 10V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number TP2435N8-GCT-ND 984839-TP2435N8-G
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
IDSS 7000 milliamps
View Details
11 suppliers
N-channel TrenchMOS standard level FET - BUK78150-55A/CUX - Nexperia B.V.
Specs
Package Type SOT223; SOT223 SOT223
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810020SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers