N-Channel enhancement-mode vertical DMOS FET designed for low-threshold switching applications, available in the TO-92 package with a body size of 2.10 mm x 2.10 mm and height up to 6.10 mm. It has a drain-to-source breakdown voltage of 250 V, a maximum on-state drain current of 1.2 A, and a threshold voltage range of 0.6 V to 2.0 V. The device features low input capacitance, fast switching speeds, and a maximum operating temperature of +150°C. It is RoHS compliant and suitable for TTL and CMOS logic interfaces, solid-state relays, and battery-operated systems.
MOSFET N-CH Enhancmnt Mode MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TN5325N3-G P013 |
| Product Name | MOSFET |