The TN5325 is an N-channel enhancement-mode vertical DMOS FET designed for low-threshold switching applications such as TTL and CMOS interfaces, solid-state relays, and battery-operated systems. It is available in a TO-92 package (N3) with a drain-to-source breakdown voltage of 250 V, a maximum on-state drain current of 1.2 A, and a gate threshold voltage of up to 2.0 V. The device exhibits a maximum on-state resistance of 7.0 Ω at 10 V gate voltage and features low input capacitance and fast switching speeds. It operates from -55°C to +150°C and is RoHS compliant. Thermal characteristics for the TO-92 package show a continuous drain current rating of 215 mA and a junction-to-ambient thermal resistance of 0.74 °C/W.
MOSFET N-CH Enhancmnt Mode MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TN5325N3-G P005 |
| Product Name | MOSFET |