Microchip Technology, Inc. 200V N-Channel Enhancement-Mode MOSFET TN0620

Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold - 1.6V max. High input impedance Low input capacitance - 110pF typical Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold - 1.6V max. High input impedance Low input capacitance - 110pF typical Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Datasheet
Datasheet Summary
Powered by GS/AI

The TN0620 is an N-channel enhancement-mode vertical DMOS FET designed for low-threshold switching applications, ideal for TTL and CMOS interfaces. It is offered in a 3-lead TO-92 package with a maximum drain-to-source breakdown voltage of 200 V, a gate threshold voltage of up to 1.6 V, and a typical on-state resistance of 4 Ω at 10 V gate drive and 500 mA drain current. The device features low input capacitance of 110 pF, fast switching speeds, and operates from -55°C to +150°C ambient temperature with a thermal resistance of 132 °C/W. It is Pb-free and RoHS-compliant.

Datasheet Summary
Powered by GS/AI

The TN0620 is an N-channel enhancement-mode vertical DMOS FET designed for low-threshold switching applications, ideal for TTL and CMOS interfaces. It is offered in a 3-lead TO-92 package with a maximum drain-to-source breakdown voltage of 200 V, a gate threshold voltage of up to 1.6 V, and a typical on-state resistance of 4 Ω at 10 V gate drive and 500 mA drain current. The device features low input capacitance of 110 pF, fast switching speeds, and operates from -55°C to +150°C ambient temperature with a thermal resistance of 132 °C/W. It is Pb-free and RoHS-compliant.

Suppliers

Company
Product
Description
Supplier Links
200V N-Channel Enhancement-Mode MOSFET - TN0620 - Microchip Technology, Inc.
Chandler, AZ, United States
200V N-Channel Enhancement-Mode MOSFET
TN0620
200V N-Channel Enhancement-Mode MOSFET TN0620
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold - 1.6V max. High input impedance Low input capacitance - 110pF typical Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage

This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired.

Additional Features

    • Low threshold - 1.6V max.
    • High input impedance
    • Low input capacitance - 110pF typical
    • Fast switching speeds
    • Low on-resistance
    • Free from secondary breakdown
    • Low input and output leakage
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TN0620
Product Name 200V N-Channel Enhancement-Mode MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2441916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
CSD18504KCS 40V N-Channel NexFET? Power MOSFET - CSD18504KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0100 ohms
View Details
9 suppliers