Microchip Technology, Inc. 40V 1A SOIC MOSFET Transistor TN0604WG

Description
Trans MOSFET N-CH 40V 1A 20-Pin SOIC W Product overview: TN0604WG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 1A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TN0604WG can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 40V 1A 20-Pin SOIC W Product overview: TN0604WG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 1A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TN0604WG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 1A SOIC MOSFET Transistor
285-TN0604WG
40V 1A SOIC MOSFET Transistor 285-TN0604WG
Trans MOSFET N-CH 40V 1A 20-Pin SOIC W Product overview: TN0604WG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 1A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TN0604WG can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 40V 1A 20-Pin SOIC W Product overview: TN0604WG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 1A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TN0604WG can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0604WG - 1100601-TN0604WG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0604WG
1100601-TN0604WG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0604WG 1100601-TN0604WG
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100601-TN0604WG Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 40 V Power Dissipation: 1.5 W Number of Channels: 4 Number of Pins: 20 Rise Time: 6 ns Fall Time: 6 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 1.5 W Turn-On Delay Time: 10 ns Continuous Drain Current (ID): 4 A Drain to Source Breakdown Voltage: 40 V Turn-Off Delay Time: 25 ns Drain to Source Resistance: 1 Ω Gate to Source Voltage (Vgs): 20 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100601-TN0604WG
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 40 V
Power Dissipation: 1.5 W
Number of Channels: 4
Number of Pins: 20
Rise Time: 6 ns
Fall Time: 6 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 1.5 W
Turn-On Delay Time: 10 ns
Continuous Drain Current (ID): 4 A
Drain to Source Breakdown Voltage: 40 V
Turn-Off Delay Time: 25 ns
Drain to Source Resistance: 1 Ω
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-TN0604WG 1100601-TN0604WG
Product Name 40V 1A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0604WG
PD 1.5 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data