Microchip Technology, Inc. Single FETs, MOSFETs TN0104N3-G

Description
N-Channel 40V 450mA (Ta) 1W (Tc) Through Hole TO-92-3
Request a Quote Datasheet
Description
N-Channel 40V 450mA (Ta) 1W (Tc) Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TN0104N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN0104N3-G-ND
Single FETs, MOSFETs TN0104N3-G-ND
N-Channel 40V 450mA (Ta) 1W (Tc) Through Hole TO-92-3

N-Channel 40V 450mA (Ta) 1W (Tc) Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0104N3-G - 1110791-TN0104N3-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0104N3-G
1110791-TN0104N3-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0104N3-G 1110791-TN0104N3-G
Manufacturer: Microchip Technology Win Source Part Number: 1110791-TN0104N3-G Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 450mA (Ta) Gate-Source Threshold Voltage: 1.6V @ 500μA Max Input Capacitance: 70pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.8 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1110791-TN0104N3-G
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 450mA (Ta)
Gate-Source Threshold Voltage: 1.6V @ 500μA
Max Input Capacitance: 70pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.8 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 450MA MOSFET Transistor
278-TN0104N3-G
40V 450MA MOSFET Transistor 278-TN0104N3-G
MOSFET N-CH 40V 450MA TO92-3 Product overview: TN0104N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 450MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 450MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN0104N3-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 450MA TO92-3 Product overview: TN0104N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 450MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 450MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN0104N3-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TN0104N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TN0104N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TN0104N3-G
MOSFET N-CH 40V 450MA TO92-3

MOSFET N-CH 40V 450MA TO92-3

Supplier's Site
Single FETs, MOSFETs - TN0104N3-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TN0104N3-G
Single FETs, MOSFETs TN0104N3-G
MOSFET N-CH 40V 450MA TO92-3

MOSFET N-CH 40V 450MA TO92-3

Supplier's Site Datasheet
D-Mosfet, N-Ch, 0.45A, 40V, To-92-3; Transistor Polarity Microchip - 55AC3996 - Newark, An Avnet Company
Chicago, IL, United States
D-Mosfet, N-Ch, 0.45A, 40V, To-92-3; Transistor Polarity Microchip
55AC3996
D-Mosfet, N-Ch, 0.45A, 40V, To-92-3; Transistor Polarity Microchip 55AC3996
D-MOSFET, N-CH, 0.45A, 40V, TO-92-3; Transistor Polarity:N Channel; Continuous Drain Current Id:450mA; Drain Source Voltage Vds:40V; On Resistance Rds(on):1.5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

D-MOSFET, N-CH, 0.45A, 40V, TO-92-3; Transistor Polarity:N Channel; Continuous Drain Current Id:450mA; Drain Source Voltage Vds:40V; On Resistance Rds(on):1.5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V 1.8Ohm

MOSFET 40V 1.8Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number TN0104N3-G-ND 1110791-TN0104N3-G 278-TN0104N3-G TN0104N3-G TN0104N3-G 55AC3996 TN0104N3-G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0104N3-G 40V 450MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs D-Mosfet, N-Ch, 0.45A, 40V, To-92-3; Transistor Polarity Microchip MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92-3 Bag TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-3; TO-92
V(BR)DSS 40 volts 40 volts 40 volts
PD 1000 milliwatts 1 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data