The TMC2084-HT is a low power CMOS controller designed for use in network applications, operating at a 3.3 Volt power supply with 5 Volt tolerant I/O. It supports a maximum of 15 nodes per network and utilizes an enhanced token passing protocol from ARCNET, featuring a token retry mechanism and packet sizes of 64 or 128 bytes. The device includes a memory mirror for shared memory within the network and offers network standard time synchronization with automatic time stamping. This controller operates in standalone I/O mode without the need for a microcontroller, supporting up to 14 intelligent remote I/O ports with programmable configurations for inputs and outputs. It allows for selectable output types, including push-pull or open-drain, and features an anti-chatter circuit with adjustable sampling frequencies. The TMC2084-HT also provides a flexible transceiver interface, compatible with RS-485 and fiber optics. Housed in a 48-pin TQFP lead-free RoHS compliant package, the device has a compact size of 7 vó 7 mm and operates within a temperature range of 0 to 70 degrees Celsius. This product is suitable for engineers looking for a versatile controller for networked applications requiring low power consumption and robust communication capabilities.
CircLink™ Controller Parallel Interface 48-TQFP (7x7)
Manufacturer: Microchip Technology
Win Source Part Number: 1270692-TMC2084-HT
Packaging: Tray
Protocol: CircLink
Function: Controller
Interface: Parallel
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.smsc.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
CircLink™ Controller Parallel Interface 48-TQFP (7x7)
IC CTRLR CIRCLINK TM 48-TQFP
IC CTRLR CIRCLINK TM 48-TQFP
IC CTRLR CIRCLINK TM 48-TQFP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 638-1025-ND | 1270692-TMC2084-HT | TMC2084-HT | TMC2084-HT | TMC2084-HT | TMC2084-HT |
| Product Name | Controllers | Interface - Interface - Controllers - TMC2084-HT | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | LIN; Parallel | Parallel | Parallel | CircLinkTM | Parallel | |
| Device Type | Line / Bus Controller | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |