Chengdu Filter Technology Co., Ltd. 2370-2430MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) HRT-SF(2400/60)-1577S

Description
The HRT-SF(2400/60)-1577 S is a cavity bandstop filter. The pass band is 10-2350 MHz and 2450-5000MHz.lt has excellent rejection ≥45dB@2370-2430MHz . It has a maximum insertion loss of 2.0 dB. The HRT-SF(2400/60)-1577 S has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : 10-2350 MHz and 2450-5000MHz Insertion Loss : 2.0 dB VSWR : 1.8:1 Rejection : ≥45dB@2370-2430MHz Power : 10 W cw Operating Temp. : 0℃ to +40℃ Dimension L*W*H : 167.5mm*24mm*45mm Finishing : Black White More details can be seen in data sheet.
Request a Quote Datasheet
Description
The HRT-SF(2400/60)-1577 S is a cavity bandstop filter. The pass band is 10-2350 MHz and 2450-5000MHz.lt has excellent rejection ≥45dB@2370-2430MHz . It has a maximum insertion loss of 2.0 dB. The HRT-SF(2400/60)-1577 S has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : 10-2350 MHz and 2450-5000MHz Insertion Loss : 2.0 dB VSWR : 1.8:1 Rejection : ≥45dB@2370-2430MHz Power : 10 W cw Operating Temp. : 0℃ to +40℃ Dimension L*W*H : 167.5mm*24mm*45mm Finishing : Black White More details can be seen in data sheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2370-2430MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2400/60)-1577S - Chengdu Filter Technology Co., Ltd.
Chengdu, China
2370-2430MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW)
HRT-SF(2400/60)-1577S
2370-2430MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) HRT-SF(2400/60)-1577S
The HRT-SF(2400/60)-1577 S is a cavity bandstop filter. The pass band is 10-2350 MHz and 2450-5000MHz.lt has excellent rejection ≥45dB@2370-2430MHz . It has a maximum insertion loss of 2.0 dB. The HRT-SF(2400/60)-1577 S has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : 10-2350 MHz and 2450-5000MHz Insertion Loss : 2.0 dB VSWR : 1.8:1 Rejection : ≥45dB@2370-2430MHz Power : 10 W cw Operating Temp. : 0℃ to +40℃ Dimension L*W*H : 167.5mm*24mm*45mm Finishing : Black White More details can be seen in data sheet.

The HRT-SF(2400/60)-1577S is a cavity bandstop filter. The pass band is 10-2350 MHz and 2450-5000MHz.lt has excellent rejection ≥45dB@2370-2430MHz . It has a maximum insertion loss of 2.0 dB. The HRT-SF(2400/60)-1577S has SMA-Female connectors.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature

Freq. Range : 10-2350 MHz and 2450-5000MHz

Insertion Loss : 2.0 dB

VSWR : 1.8:1

Rejection : ≥45dB@2370-2430MHz

Power : 10 W cw

Operating Temp. : 0℃ to +40℃

Dimension L*W*H : 167.5mm*24mm*45mm

Finishing : Black White

More details can be seen in data sheet.

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number HRT-SF(2400/60)-1577S
Product Name 2370-2430MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW)
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

2020-2200MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2110/180)-1595S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details
3.5-31GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF03P531K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 3500 to 31000 MHz
Insertion Loss 1.5 dB
View Details
4775-5000MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(4887.5/225)-1180S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 225000 kHz
Insertion Loss 1 dB
View Details
1997.5-2002.5MHz SMA-Female Cavity Bandstop Filter Rated at 1 Watts (CW) - HRT-SF(2000/5)-976S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 2200 MHz
Insertion Loss 1.2 dB
View Details