Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 032048-TCN75AVOA713
Packaging: Reel - TR
Features: Output Switch, Programmable Resolution, Shutdown Mode, Programmable Limit
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -40°C to 125°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
SENSOR DIGITAL -40C-125C 8SOIC
TEMPERATURE SENSOR, OPEN DRAIN, SOIC-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 1%; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
SENSOR DIGITAL -40C-125C 8SOIC
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TCN75AVOA713TR-ND | 032048-TCN75AVOA713 | TCN75AVOA713 | 44AC2929 | TCN75AVOA713 |
| Product Name | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TCN75AVOA713 | Analog and Digital Output | Temperature Sensor, Open Drain, Soic-8; Ic Output Type Microchip | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Package / Mounting | "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount (SMD); 8-SOIC | Surface Mount |