Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 908841-A1180ELHLT-T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Package: Reel - TR
Package: SOT-23W
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: SOT-23W
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
MAGNETIC SWITCH UNIPOLAR SOT23W
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 908841-A1180ELHLT-T | A1180ELHLT-T |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1180ELHLT-T | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |