Temperature Sensor Digital, Local -55°C ~ 125°C 8 b 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 024703-TCN75-5.0MOA
Packaging: Tube/Rail
Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 8 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 25°C to 100°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Temperature sensor,TCN75-5.0MOA SO8
Temperature sensor,TCN75-5.0MOA SO8
Temperature sensor,TCN75-5.0MOA SO8
SENSOR DIGITAL -55C-125C 8SOIC
TEMPERATURE SENSOR 12 BIT, 0.5C, 8-SOIC; IC Output Type:Logic; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes
Temperature Sensor IC, Logic, 0.5 C, -55 C, +125 C, SOIC, 8 RoHS Compliant: Yes
SENSOR DIGITAL -55C-125C 8SOIC
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TCN75-5.0MOA-ND | 024703-TCN75-5.0MOA | 3795717 | 3795717P | TCN75-5.0MOA | 33C1106 | 24M8097 | TCN75-5.0MOA |
| Product Name | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TCN75-5.0MOA | Temperature & Humidity Sensor ICs | Temperature & Humidity Sensor ICs | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Temperature Sensor 12 Bit, 0.5C, 8-Soic; Ic Output Type Microchip | Temperature Sensor Ic, Logic, 0.5 C, -55 C, +125 C, Soic, 8 Rohs Compliant Microchip | Analog and Digital Output |
| Package / Mounting | "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount (SMD); 8-SOIC | Soic | Surface Mount |