Microchip Technology, Inc. Analog to Digital Converters (ADC) TC850CPL

Description
IC ADC 15BIT DUAL SLOPE 40DIP
Datasheet
Description
IC ADC 15BIT DUAL SLOPE 40DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - TC850CPL - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
TC850CPL
Analog to Digital Converters (ADC) TC850CPL
IC ADC 15BIT DUAL SLOPE 40DIP

IC ADC 15BIT DUAL SLOPE 40DIP

Supplier's Site Datasheet
Analog To Digital Converter Adc, 15Bit, 40Sps, Dip-40; Resolution (Bits) Microchip - 59K0276 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 15Bit, 40Sps, Dip-40; Resolution (Bits) Microchip
59K0276
Analog To Digital Converter Adc, 15Bit, 40Sps, Dip-40; Resolution (Bits) Microchip 59K0276
ANALOG TO DIGITAL CONVERTER ADC, 15BIT, 40SPS, DIP-40; Resolution (Bits):15bit; Sampling Rate:40SPS; Input Channel Type:Differential; Data Interface:CMOS, Parallel, TTL; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-5V; MSL:- RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 15BIT, 40SPS, DIP-40; Resolution (Bits):15bit; Sampling Rate:40SPS; Input Channel Type:Differential; Data Interface:CMOS, Parallel, TTL; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Adc, 15Bit, 40Sps, Dip-40 Rohs Compliant Microchip - 91AH9247 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 15Bit, 40Sps, Dip-40 Rohs Compliant Microchip
91AH9247
Adc, 15Bit, 40Sps, Dip-40 Rohs Compliant Microchip 91AH9247
ADC, 15BIT, 40SPS, DIP-40 ROHS COMPLIANT: YES

ADC, 15BIT, 40SPS, DIP-40 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners Signal Conditioners
Product Number TC850CPL 59K0276 91AH9247
Product Name Analog to Digital Converters (ADC) Analog To Digital Converter Adc, 15Bit, 40Sps, Dip-40; Resolution (Bits) Microchip Adc, 15Bit, 40Sps, Dip-40 Rohs Compliant Microchip
Operating Temperature 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details