15 Bit Analog to Digital Converter 1 Input 1 Dual Slope 44-PLCC (16.59x16.59)
Manufacturer: Microchip Technology
Win Source Part Number: 1106275-TC850CLW713
Packaging: Reel - TR
Configuration: MUX-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 15
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-PLCC (16.59x16.59)
Analog Supply Voltage: ±5V
Digital Supply Voltage: ±5V
Sampling Rate: 40
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC ADC 15BIT DUAL SLOPE 44PLCC
15 Bit Analog to Digital Converter 1 Input 1 Dual Slope 44-PLCC (16.59x16.59)
IC ADC 15BIT DUAL SLOPE 44PLCC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TC850CLW713-ND | 1106275-TC850CLW713 | TC850CLW713 | TC850CLW713 | TC850CLW713 |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TC850CLW713 | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PLCC; 44-LCC (J-Lead) | PLCC; 44-PLCC (16.59x16.59) | 44-LCC (J-Lead) | 44-LCC (J-Lead) | |
| Packing Method | Tape Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 44 | ||||
| Resolution | 15 bits | 15 bits |