Microchip Technology, Inc. Analog To Digital Converter Adc, 15Bit, 40Sps, Lcc-44; Resolution (Bits) Microchip TC850CLW

Description
ANALOG TO DIGITAL CONVERTER ADC, 15BIT, 40SPS, LCC-44; Resolution (Bits):15bit; Sampling Rate:40SPS; Input Channel Type:Differential; Data Interface:CMOS, Parallel, TTL; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-5V RoHS Compliant: Yes
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, 15BIT, 40SPS, LCC-44; Resolution (Bits):15bit; Sampling Rate:40SPS; Input Channel Type:Differential; Data Interface:CMOS, Parallel, TTL; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 15Bit, 40Sps, Lcc-44; Resolution (Bits) Microchip - 96K4051 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 15Bit, 40Sps, Lcc-44; Resolution (Bits) Microchip
96K4051
Analog To Digital Converter Adc, 15Bit, 40Sps, Lcc-44; Resolution (Bits) Microchip 96K4051
ANALOG TO DIGITAL CONVERTER ADC, 15BIT, 40SPS, LCC-44; Resolution (Bits):15bit; Sampling Rate:40SPS; Input Channel Type:Differential; Data Interface:CMOS, Parallel, TTL; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-5V RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 15BIT, 40SPS, LCC-44; Resolution (Bits):15bit; Sampling Rate:40SPS; Input Channel Type:Differential; Data Interface:CMOS, Parallel, TTL; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 96K4051
Product Name Analog To Digital Converter Adc, 15Bit, 40Sps, Lcc-44; Resolution (Bits) Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details