Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC820CPL TC820CPL

Description
Manufacturer: Microchip Technology Win Source Part Number: 1265437-TC820CPL Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment + 2 Annunciators Supply Current: 1mA Display Type: LCD Digits or Characters: A/D 3.75 Digits Categories: Integrated Circuits Supplier Device Package: 40-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: TC820 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1265437-TC820CPL Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment + 2 Annunciators Supply Current: 1mA Display Type: LCD Digits or Characters: A/D 3.75 Digits Categories: Integrated Circuits Supplier Device Package: 40-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: TC820 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC820CPL - 1265437-TC820CPL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC820CPL
1265437-TC820CPL
PMIC - PMIC - Display Drivers - TC820CPL 1265437-TC820CPL
Manufacturer: Microchip Technology Win Source Part Number: 1265437-TC820CPL Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment + 2 Annunciators Supply Current: 1mA Display Type: LCD Digits or Characters: A/D 3.75 Digits Categories: Integrated Circuits Supplier Device Package: 40-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: TC820 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V

Manufacturer: Microchip Technology
Win Source Part Number: 1265437-TC820CPL
Packaging: Tube
Mounting Style: Through Hole
Configuration: 7 Segment + 2 Annunciators
Supply Current: 1mA
Display Type: LCD
Digits or Characters: A/D 3.75 Digits
Categories: Integrated Circuits
Supplier Device Package: 40-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 40-DIP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: TC820
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V

Buy Now
Display Drivers - TC820CPL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC820CPL
Display Drivers TC820CPL
LCD Driver 40-PDIP

LCD Driver 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1265437-TC820CPL TC820CPL
Product Name PMIC - PMIC - Display Drivers - TC820CPL Display Drivers
Supply Voltage Other; 9V Other; 9V
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Power Switch ICs - 2442889 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-24
View Details
Interface module - 289-531 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4588ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details