Texas Instruments PMIC - PMIC - Display Drivers - MM5452VX MM5452VX

Description
Manufacturer: Texas Instruments Win Source Part Number: 927333-MM5452VX Series: COPS™ Operating Temperature Range: -40°C ~ 85°C Features: LCD Driver 44-PLCC (16.58x16.58) Package: Reel - TR Package: 44-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: MM5452 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.58x16.58) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MM5452VXTR, MM5452VXCT, MM5452VXDKR
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 927333-MM5452VX Series: COPS™ Operating Temperature Range: -40°C ~ 85°C Features: LCD Driver 44-PLCC (16.58x16.58) Package: Reel - TR Package: 44-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: MM5452 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.58x16.58) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MM5452VXTR, MM5452VXCT, MM5452VXDKR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - MM5452VX - 927333-MM5452VX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MM5452VX
927333-MM5452VX
PMIC - PMIC - Display Drivers - MM5452VX 927333-MM5452VX
Manufacturer: Texas Instruments Win Source Part Number: 927333-MM5452VX Series: COPS™ Operating Temperature Range: -40°C ~ 85°C Features: LCD Driver 44-PLCC (16.58x16.58) Package: Reel - TR Package: 44-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: MM5452 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.58x16.58) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MM5452VXTR, MM5452VXCT, MM5452VXDKR

Manufacturer: Texas Instruments
Win Source Part Number: 927333-MM5452VX
Series: COPS™
Operating Temperature Range: -40°C ~ 85°C
Features: LCD Driver 44-PLCC (16.58x16.58)
Package: Reel - TR
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MM5452
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.58x16.58)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MM5452VXTR, MM5452VXCT, MM5452VXDKR

Buy Now
Display Drivers - MM5452VX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM5452VX
Display Drivers MM5452VX
LCD Driver 44-PLCC (16.58x16.58)

LCD Driver 44-PLCC (16.58x16.58)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 927333-MM5452VX MM5452VX
Product Name PMIC - PMIC - Display Drivers - MM5452VX Display Drivers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC; 44-PLCC (16.58x16.58) 44-LCC (J-Lead)
Technology Serial
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI3008-B-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tube
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 1464839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402Q3A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details