Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC820CKW TC820CKW

Description
Manufacturer: Microchip Technology Win Source Part Number: 1265436-TC820CKW Packaging: Tray Mounting Style: SMD Configuration: 7 Segment + 2 Annunciators Supply Current: 1mA Display Type: LCD Digits or Characters: A/D 3.75 Digits Categories: Integrated Circuits Supplier Device Package: 44-MQFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 44-QFP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: TC820 Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 9V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1265436-TC820CKW Packaging: Tray Mounting Style: SMD Configuration: 7 Segment + 2 Annunciators Supply Current: 1mA Display Type: LCD Digits or Characters: A/D 3.75 Digits Categories: Integrated Circuits Supplier Device Package: 44-MQFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 44-QFP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: TC820 Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC820CKW - 1265436-TC820CKW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC820CKW
1265436-TC820CKW
PMIC - PMIC - Display Drivers - TC820CKW 1265436-TC820CKW
Manufacturer: Microchip Technology Win Source Part Number: 1265436-TC820CKW Packaging: Tray Mounting Style: SMD Configuration: 7 Segment + 2 Annunciators Supply Current: 1mA Display Type: LCD Digits or Characters: A/D 3.75 Digits Categories: Integrated Circuits Supplier Device Package: 44-MQFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 44-QFP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: TC820 Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 9V

Manufacturer: Microchip Technology
Win Source Part Number: 1265436-TC820CKW
Packaging: Tray
Mounting Style: SMD
Configuration: 7 Segment + 2 Annunciators
Supply Current: 1mA
Display Type: LCD
Digits or Characters: A/D 3.75 Digits
Categories: Integrated Circuits
Supplier Device Package: 44-MQFP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 44-QFP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: TC820
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 9V

Buy Now
Display Drivers - TC820CKW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC820CKW
Display Drivers TC820CKW
LCD Driver 44-MQFP (10x10)

LCD Driver 44-MQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1265436-TC820CKW TC820CKW
Product Name PMIC - PMIC - Display Drivers - TC820CKW Display Drivers
Supply Voltage Other; 9V Other; 9V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - AN985BX-BG-T-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers
Hex inverter - 74AHCT04PW-Q100J - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 879-EM3555-IRT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details