Microchip Technology, Inc. Digital Temperature Sensor with SPI Interface TC77

Description
The TC77 is a serially accessible digital temperature sensor particularly suited for low cost and small form-factor applications. Temperature data is converted from the on-board thermal sensing element and made available at anytime as a 13-bit two's compliment digital word. Communication with the TC77 is accomplished via an SPI/ Microwire compatible interface. The device features a 12-bit plus sign temperature resolution of 0.0625°C per LSB. The TC77 offers a temperature accuracy of +/-1.0°C (max) over the temperature range of +25°C to +65°C. The SHUTDOWN bits in the Configuration register can be used to activate the low power Standby mode (0.1 uA typical). When operating, the TC77 consumes only 250 µA (typ), 400 µA max. Small size, low installed cost and ease of use make the TC77 an ideal choice for implementing thermal management in a variety of systems. Additional Features 3-wire SPI™/Microwire Compatible Interface 13-Bit Resolution (0.0625°C/Bit) ±1°C Accuracy from +25°C to +65°C ±2°C Accuracy from -40°C to +85°C ±3°C Accuracy from -55°C to +125°C Low Operating Current: 250 uA (typical) Shutdown Mode: 1 uA (max) Space Saving SOT-23 Package Available
Datasheet
Description
The TC77 is a serially accessible digital temperature sensor particularly suited for low cost and small form-factor applications. Temperature data is converted from the on-board thermal sensing element and made available at anytime as a 13-bit two's compliment digital word. Communication with the TC77 is accomplished via an SPI/ Microwire compatible interface. The device features a 12-bit plus sign temperature resolution of 0.0625°C per LSB. The TC77 offers a temperature accuracy of +/-1.0°C (max) over the temperature range of +25°C to +65°C. The SHUTDOWN bits in the Configuration register can be used to activate the low power Standby mode (0.1 uA typical). When operating, the TC77 consumes only 250 µA (typ), 400 µA max. Small size, low installed cost and ease of use make the TC77 an ideal choice for implementing thermal management in a variety of systems. Additional Features 3-wire SPI™/Microwire Compatible Interface 13-Bit Resolution (0.0625°C/Bit) ±1°C Accuracy from +25°C to +65°C ±2°C Accuracy from -40°C to +85°C ±3°C Accuracy from -55°C to +125°C Low Operating Current: 250 uA (typical) Shutdown Mode: 1 uA (max) Space Saving SOT-23 Package Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Temperature Sensor with SPI Interface - TC77 - Microchip Technology, Inc.
Chandler, AZ, United States
Digital Temperature Sensor with SPI Interface
TC77
Digital Temperature Sensor with SPI Interface TC77
The TC77 is a serially accessible digital temperature sensor particularly suited for low cost and small form-factor applications. Temperature data is converted from the on-board thermal sensing element and made available at anytime as a 13-bit two's compliment digital word. Communication with the TC77 is accomplished via an SPI/ Microwire compatible interface. The device features a 12-bit plus sign temperature resolution of 0.0625°C per LSB. The TC77 offers a temperature accuracy of +/-1.0°C (max) over the temperature range of +25°C to +65°C. The SHUTDOWN bits in the Configuration register can be used to activate the low power Standby mode (0.1 uA typical). When operating, the TC77 consumes only 250 µA (typ), 400 µA max. Small size, low installed cost and ease of use make the TC77 an ideal choice for implementing thermal management in a variety of systems. Additional Features 3-wire SPI™/Microwire Compatible Interface 13-Bit Resolution (0.0625°C/Bit) ±1°C Accuracy from +25°C to +65°C ±2°C Accuracy from -40°C to +85°C ±3°C Accuracy from -55°C to +125°C Low Operating Current: 250 uA (typical) Shutdown Mode: 1 uA (max) Space Saving SOT-23 Package Available

The TC77 is a serially accessible digital temperature sensor particularly suited for low cost and small form-factor applications. Temperature data is converted from the on-board thermal sensing element and made available at anytime as a 13-bit two's compliment digital word. Communication with the TC77 is accomplished via an SPI/ Microwire compatible interface. The device features a 12-bit plus sign temperature resolution of 0.0625°C per LSB.
The TC77 offers a temperature accuracy of +/-1.0°C (max) over the temperature range of +25°C to +65°C. The SHUTDOWN bits in the Configuration register can be used to activate the low power Standby mode (0.1 uA typical). When operating, the TC77 consumes only 250 µA (typ), 400 µA max. Small size, low installed cost and ease of use make the TC77 an ideal choice for implementing thermal management in a variety of systems.

Additional Features

    • 3-wire SPI™/Microwire Compatible Interface
    • 13-Bit Resolution (0.0625°C/Bit)
    • ±1°C Accuracy from +25°C to +65°C
    • ±2°C Accuracy from -40°C to +85°C
    • ±3°C Accuracy from -55°C to +125°C
    • Low Operating Current: 250 uA (typical)
    • Shutdown Mode: 1 uA (max)
    • Space Saving SOT-23 Package Available
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Sensor Chips
Product Number TC77
Product Name Digital Temperature Sensor with SPI Interface
Package / Mounting ['SOIC', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 9228279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sc-59
Sc-59
Standards and Certifications RoHS
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1720S - 869460-DS1720S - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers