Microchip Technology, Inc. Photoelectric TC77-5.0MOA

Description
IC, THERMAL SENSOR, 13BIT, 1 C, 8-SOIC; IC OUTPUT TYPE:DIGITAL; SENSING ACCURACY RANGE: 1 C; TEMPERATURE SENSING RANGE:-55 C TO +125 C; SUPPLY CURRENT. FREE 2 YEAR RADWELL WARRANTY
Description
IC, THERMAL SENSOR, 13BIT, 1 C, 8-SOIC; IC OUTPUT TYPE:DIGITAL; SENSING ACCURACY RANGE: 1 C; TEMPERATURE SENSING RANGE:-55 C TO +125 C; SUPPLY CURRENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 16440314 - Radwell International
Willingboro, NJ, United States
Photoelectric
16440314
Photoelectric 16440314
IC, THERMAL SENSOR, 13BIT, 1 C, 8-SOIC; IC OUTPUT TYPE:DIGITAL; SENSING ACCURACY RANGE: 1 C; TEMPERATURE SENSING RANGE:-55 C TO +125 C; SUPPLY CURRENT. FREE 2 YEAR RADWELL WARRANTY

IC, THERMAL SENSOR, 13BIT, 1 C, 8-SOIC; IC OUTPUT TYPE:DIGITAL; SENSING ACCURACY RANGE: 1 C; TEMPERATURE SENSING RANGE:-55 C TO +125 C; SUPPLY CURRENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 16440314
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1350-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3031 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 2.36 to 236 inch (60 to 6000 mm)
View Details
Proximity sensor - CRSMT-8M-PS-24V-K-5,0-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
2 suppliers