Microchip Technology, Inc. Analog and Digital Output TC74A5-5.0VAT

Description
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - TC74A5-5.0VAT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC74A5-5.0VAT-ND
Analog and Digital Output TC74A5-5.0VAT-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5

Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1019238-TC74A5-5.0VAT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1019238-TC74A5-5.0VAT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1019238-TC74A5-5.0VAT
Win Source Part Number: 1019238-TC74A5-5.0VA T Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Standby Mode Package: Tube Standard Package: 50 Output Type: I²C/SMBus Test Condition: 25°C ~ 85°C (0°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-220-5 Supplier Device Package: TO-220-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: TC74A5-5.0VAT-NDR,TC 74A55.0VAT Base Product Number: TC74

Win Source Part Number: 1019238-TC74A5-5.0VAT
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: Standby Mode
Package: Tube
Standard Package: 50
Output Type: I²C/SMBus
Test Condition: 25°C ~ 85°C (0°C ~ 125°C)
Resolution: 7 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Voltage - Supply: 2.7V ~ 5.5V
Mounting Type: Through Hole
Package / Case: TO-220-5
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: TC74A5-5.0VAT-NDR,TC74A55.0VAT
Base Product Number: TC74

Buy Now Datasheet
Analog and Digital Output - TC74A5-5.0VAT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TC74A5-5.0VAT
Analog and Digital Output TC74A5-5.0VAT
SENSOR DIGITAL -40C-125C TO220-5

SENSOR DIGITAL -40C-125C TO220-5

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TC74A5-5.0VAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TC74A5-5.0VAT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC74A5-5.0VAT
SENSOR DIGITAL -40C-125C TO220-5

SENSOR DIGITAL -40C-125C TO220-5

Supplier's Site
Thermal Sensor, 2C, To220-5; Ic Output Type Microchip - 69K7658 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Sensor, 2C, To220-5; Ic Output Type Microchip
69K7658
Thermal Sensor, 2C, To220-5; Ic Output Type Microchip 69K7658
THERMAL SENSOR, 2C, TO220-5; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:TO-220; No. of Pins:5Pins; Supply Voltage Min:2.7V; Product Range:- RoHS Compliant: Yes

THERMAL SENSOR, 2C, TO220-5; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:TO-220; No. of Pins:5Pins; Supply Voltage Min:2.7V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Temperature Sensor Ic, Digital, 2 C, -40 C, +125 C, To-220, 5 Rohs Compliant Microchip - 34M8786 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor Ic, Digital, 2 C, -40 C, +125 C, To-220, 5 Rohs Compliant Microchip
34M8786
Temperature Sensor Ic, Digital, 2 C, -40 C, +125 C, To-220, 5 Rohs Compliant Microchip 34M8786
Temperature Sensor IC, Digital, 2 C, -40 C, +125 C, TO-220, 5 RoHS Compliant: Yes

Temperature Sensor IC, Digital, 2 C, -40 C, +125 C, TO-220, 5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TC74A5-5.0VAT-ND 1019238-TC74A5-5.0VAT TC74A5-5.0VAT TC74A5-5.0VAT 69K7658 34M8786
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Thermal Sensor, 2C, To220-5; Ic Output Type Microchip Temperature Sensor Ic, Digital, 2 C, -40 C, +125 C, To-220, 5 Rohs Compliant Microchip
Package / Mounting TO-220-5 TO-220-5 Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1121LLHLX-T - 858807-A1121LLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Biosensor IV4 for Glucose measurement - B.IV4.G.1X.JST - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details