Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5
Manufacturer: Microchip Technology
Win Source Part Number: 936192-TC74A5-3.3VAT
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5
Package: TO-220-5
Package: Tube
Mounting: Through Hole
Family Name: TC74
Categories: Sensors
Case / Package: TO-220-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC74A53.3VAT, TC74A5-3.3VAT-NDR
SENSOR DIGITAL -40C-125C TO220-5
DIGITAL THERMAL SENSOR, -40 TO 125DEG C ROHS COMPLIANT: YES
SENSOR DIGITAL -40C-125C TO220-5
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TC74A5-3.3VAT-ND | 936192-TC74A5-3.3VAT | TC74A5-3.3VAT | 26AK3619 | TC74A5-3.3VAT |
| Product Name | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A5-3.3VAT | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Digital Thermal Sensor, -40 To 125Deg C Rohs Compliant Microchip | Analog and Digital Output |
| Package / Mounting | TO-220-5 | TO-220-5 | Through Hole |