Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A0-5.0VCTTR TC74A0-5.0VCTTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 121236-TC74A0-5.0VCT TR Packaging: Reel - TR Features: Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 7 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 25°C to 85°C (0°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 121236-TC74A0-5.0VCT TR Packaging: Reel - TR Features: Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 7 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 25°C to 85°C (0°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A0-5.0VCTTR - 121236-TC74A0-5.0VCTTR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A0-5.0VCTTR
121236-TC74A0-5.0VCTTR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A0-5.0VCTTR 121236-TC74A0-5.0VCTTR
Manufacturer: Microchip Technology Win Source Part Number: 121236-TC74A0-5.0VCT TR Packaging: Reel - TR Features: Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 7 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 25°C to 85°C (0°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 121236-TC74A0-5.0VCTTR
Packaging: Reel - TR
Features: Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 7 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 25°C to 85°C (0°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - TC74A0-5.0VCTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC74A0-5.0VCTTR-ND
Analog and Digital Output TC74A0-5.0VCTTR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - TC74A0-5.0VCTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC74A0-5.0VCTCT-ND
Analog and Digital Output TC74A0-5.0VCTCT-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - TC74A0-5.0VCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC74A0-5.0VCTDKR-ND
Analog and Digital Output TC74A0-5.0VCTDKR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Buy Now Datasheet
Ic, Thermal Sensor, 2°C, Sot23-5, Full Reel; Ic Output Type Microchip - 92C6555 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Thermal Sensor, 2°C, Sot23-5, Full Reel; Ic Output Type Microchip
92C6555
Ic, Thermal Sensor, 2°C, Sot23-5, Full Reel; Ic Output Type Microchip 92C6555
IC, THERMAL SENSOR, 2°C, SOT23-5, FULL REEL; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

IC, THERMAL SENSOR, 2°C, SOT23-5, FULL REEL; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Temp Sensor, Digital, Sot-23-5; Ic Output Type Microchip - 50AH3193 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, Digital, Sot-23-5; Ic Output Type Microchip
50AH3193
Temp Sensor, Digital, Sot-23-5; Ic Output Type Microchip 50AH3193
TEMP SENSOR, DIGITAL, SOT-23-5; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

TEMP SENSOR, DIGITAL, SOT-23-5; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site
Temperature Sensor Ic, Digital, 2 C, -40 C, +125 C, Sot-23, 5 Rohs Compliant Microchip - 24M8121 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor Ic, Digital, 2 C, -40 C, +125 C, Sot-23, 5 Rohs Compliant Microchip
24M8121
Temperature Sensor Ic, Digital, 2 C, -40 C, +125 C, Sot-23, 5 Rohs Compliant Microchip 24M8121
Temperature Sensor IC, Digital, 2 C, -40 C, +125 C, SOT-23, 5 RoHS Compliant: Yes

Temperature Sensor IC, Digital, 2 C, -40 C, +125 C, SOT-23, 5 RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TC74A0-5.0VCTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TC74A0-5.0VCTTR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC74A0-5.0VCTTR
SENSOR DIGITAL -40C-125C SOT23-5

SENSOR DIGITAL -40C-125C SOT23-5

Supplier's Site
Analog and Digital Output - TC74A0-5.0VCTTR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TC74A0-5.0VCTTR
Analog and Digital Output TC74A0-5.0VCTTR
SENSOR DIGITAL -40C-125C SOT23-5

SENSOR DIGITAL -40C-125C SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 121236-TC74A0-5.0VCTTR TC74A0-5.0VCTTR-ND 92C6555 24M8121 TC74A0-5.0VCTTR TC74A0-5.0VCTTR
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A0-5.0VCTTR Analog and Digital Output Ic, Thermal Sensor, 2°C, Sot23-5, Full Reel; Ic Output Type Microchip Temperature Sensor Ic, Digital, 2 C, -40 C, +125 C, Sot-23, 5 Rohs Compliant Microchip Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 4 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S3904-1024F - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details