Microchip Technology, Inc. Analog and Digital Output TC74A0-5.0VAT

Description
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - TC74A0-5.0VAT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC74A0-5.0VAT-ND
Analog and Digital Output TC74A0-5.0VAT-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5

Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 649537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
649537
Temperature & Humidity Sensor ICs 649537
TO-220 Serial Digital Thermal Sensor

TO-220 Serial Digital Thermal Sensor

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1019812-TC74A0-5.0VAT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1019812-TC74A0-5.0VAT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1019812-TC74A0-5.0VAT
Win Source Part Number: 1019812-TC74A0-5.0VA T Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Standby Mode Package: Tube Standard Package: 50 Output Type: I²C/SMBus Test Condition: 25°C ~ 85°C (0°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-220-5 Supplier Device Package: TO-220-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: TC74A050VAT,TC74A0-5 .0VAT-NDR,TC74A05.0V AT Base Product Number: TC74

Win Source Part Number: 1019812-TC74A0-5.0VAT
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: Standby Mode
Package: Tube
Standard Package: 50
Output Type: I²C/SMBus
Test Condition: 25°C ~ 85°C (0°C ~ 125°C)
Resolution: 7 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Voltage - Supply: 2.7V ~ 5.5V
Mounting Type: Through Hole
Package / Case: TO-220-5
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: TC74A050VAT,TC74A0-5.0VAT-NDR,TC74A05.0VAT
Base Product Number: TC74

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TC74A0-5.0VAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TC74A0-5.0VAT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC74A0-5.0VAT
SENSOR DIGITAL -40C-125C TO220-5

SENSOR DIGITAL -40C-125C TO220-5

Supplier's Site
Analog and Digital Output - TC74A0-5.0VAT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TC74A0-5.0VAT
Analog and Digital Output TC74A0-5.0VAT
SENSOR DIGITAL -40C-125C TO220-5

SENSOR DIGITAL -40C-125C TO220-5

Supplier's Site Datasheet
Thermal Sensor, 2C, To220-5; Ic Output Type Microchip - 92C6554 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Sensor, 2C, To220-5; Ic Output Type Microchip
92C6554
Thermal Sensor, 2C, To220-5; Ic Output Type Microchip 92C6554
THERMAL SENSOR, 2C, TO220-5; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:TO-220; No. of Pins:5Pins; Supply Voltage Min:2.7V; Product Range:- RoHS Compliant: Yes

THERMAL SENSOR, 2C, TO220-5; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:TO-220; No. of Pins:5Pins; Supply Voltage Min:2.7V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Temperature Sensor Ic, Digital, 2 C, -40 C, +125 C, To-220, 5 Rohs Compliant Microchip - 34M8785 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor Ic, Digital, 2 C, -40 C, +125 C, To-220, 5 Rohs Compliant Microchip
34M8785
Temperature Sensor Ic, Digital, 2 C, -40 C, +125 C, To-220, 5 Rohs Compliant Microchip 34M8785
Temperature Sensor IC, Digital, 2 C, -40 C, +125 C, TO-220, 5 RoHS Compliant: Yes

Temperature Sensor IC, Digital, 2 C, -40 C, +125 C, TO-220, 5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TC74A0-5.0VAT-ND 649537 1019812-TC74A0-5.0VAT TC74A0-5.0VAT TC74A0-5.0VAT 92C6554 34M8785
Product Name Analog and Digital Output Temperature & Humidity Sensor ICs Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Thermal Sensor, 2C, To220-5; Ic Output Type Microchip Temperature Sensor Ic, Digital, 2 C, -40 C, +125 C, To-220, 5 Rohs Compliant Microchip
Package / Mounting TO-220-5 TO-220-5 Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switches (Solid State) - A1126LUA-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 3 to 24 volts
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP37FS-REEL - 937094-TMP37FS-REEL - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Humidity/temp Sensor, Aec-Q100, 125Deg C; Humidity Range Te Connectivity Sensors - 69AH6429 - Newark, An Avnet Company
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details