Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1264839-TC72-3.3MUA
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Features: One-Shot, Shutdown Mode
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: SPI
Operating Supply Voltage: 2.65 V ~ 5.5 V
Test Condition: -40°C ~ 85°C (-55°C ~ 125°C)
Resolution: 9 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: TC72
Categories: Sensors, Transducers
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): LM70CIMMX-5; LM70CIMM-3/HALF; LM70CIMM-5/HALF;
Introduction Date: October 17, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Thermal Management
Temperature Sensor 10-Bit 3.3V SPI MSOP8
Temperature Sensor 10-Bit 3.3V SPI MSOP8
SENSOR DIGITAL -55C-125C 8MSOP
SENSOR DIGITAL -55C-125C 8MSOP
Temperature Sensor IC, Voltage, 3 C, -55 C, +125 C, MSOP, 8 RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TC72-3.3MUA-ND | 1264839-TC72-3.3MUA | 7747850P | 8895562 | TC72-3.3MUA | TC72-3.3MUA | 20T6912 |
| Product Name | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC72-3.3MUA | Temperature & Humidity Sensor ICs | Temperature & Humidity Sensor ICs | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output | Temperature Sensor Ic, Voltage, 3 C, -55 C, +125 C, Msop, 8 Rohs Compliant Microchip |
| Package / Mounting | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount (SMD) | Msop | Surface Mount | |||
| Input Voltage | 2.65 to 5.5 volts | 2.65 to 5.5 volts | 2.65 to 5.5 volts | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |