Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7136RCPL TC7136RCPL

Description
Manufacturer: Microchip Technology Win Source Part Number: 796454-TC7136RCPL Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 40-DIP (0.600", 15.24mm) Configuration: 7 Segment Operating Supply Voltage: 9V Display Type: LCD Digits or Characters: A/D 3.5 Digits Part Status: Obsolete(EOL) Family Name: TC7136 Categories: Integrated Circuits (ICs) Operating Supply Current: 70μA Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): MAX136CQH+TD; TC7136ARCKW; TC7136ACPIG; ICL7136RCPL; ICL7126CPL; ICL7136CPLZ; ICL7126RCPL; Introduction Date: July 03, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 796454-TC7136RCPL Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 40-DIP (0.600", 15.24mm) Configuration: 7 Segment Operating Supply Voltage: 9V Display Type: LCD Digits or Characters: A/D 3.5 Digits Part Status: Obsolete(EOL) Family Name: TC7136 Categories: Integrated Circuits (ICs) Operating Supply Current: 70μA Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): MAX136CQH+TD; TC7136ARCKW; TC7136ACPIG; ICL7136RCPL; ICL7126CPL; ICL7136CPLZ; ICL7126RCPL; Introduction Date: July 03, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC7136RCPL is a low power, 3-1/2 digit analog-to-digital converter designed for use with liquid crystal displays (LCDs). It features fast over range recovery and ensures first reading accuracy, making it suitable for applications requiring precise measurements. The device has a low temperature drift internal reference, with typical values of 70ppm/°C for the TC7136 and 35ppm/°C for the TC7136A, which enhances measurement stability across varying temperatures. This converter offers a high resolution of 0.05% and low noise performance at 15OºVP-P, ensuring reliable readings. It operates with a low input leakage current of 1pA (typical) and provides high-impedance differential inputs, making it ideal for applications such as thermometry, bridge readouts, digital meters, and portable instrumentation. The TC7136RCPL is packaged in a 40-pin PDIP and is rated for operation within a temperature range of 0°C to +70°C. Engineers looking for a reliable and efficient display driver for their projects may find the TC7136RCPL a suitable choice due to its combination of low power dissipation, high accuracy, and versatile application potential.

Datasheet Summary
Powered by GS/AI

The TC7136RCPL is a low power, 3-1/2 digit analog-to-digital converter designed for use with liquid crystal displays (LCDs). It features fast over range recovery and ensures first reading accuracy, making it suitable for applications requiring precise measurements. The device has a low temperature drift internal reference, with typical values of 70ppm/°C for the TC7136 and 35ppm/°C for the TC7136A, which enhances measurement stability across varying temperatures. This converter offers a high resolution of 0.05% and low noise performance at 15OºVP-P, ensuring reliable readings. It operates with a low input leakage current of 1pA (typical) and provides high-impedance differential inputs, making it ideal for applications such as thermometry, bridge readouts, digital meters, and portable instrumentation. The TC7136RCPL is packaged in a 40-pin PDIP and is rated for operation within a temperature range of 0°C to +70°C. Engineers looking for a reliable and efficient display driver for their projects may find the TC7136RCPL a suitable choice due to its combination of low power dissipation, high accuracy, and versatile application potential.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7136RCPL - 796454-TC7136RCPL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7136RCPL
796454-TC7136RCPL
PMIC - PMIC - Display Drivers - TC7136RCPL 796454-TC7136RCPL
Manufacturer: Microchip Technology Win Source Part Number: 796454-TC7136RCPL Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 40-DIP (0.600", 15.24mm) Configuration: 7 Segment Operating Supply Voltage: 9V Display Type: LCD Digits or Characters: A/D 3.5 Digits Part Status: Obsolete(EOL) Family Name: TC7136 Categories: Integrated Circuits (ICs) Operating Supply Current: 70μA Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): MAX136CQH+TD; TC7136ARCKW; TC7136ACPIG; ICL7136RCPL; ICL7126CPL; ICL7136CPLZ; ICL7126RCPL; Introduction Date: July 03, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 796454-TC7136RCPL
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 40-DIP (0.600", 15.24mm)
Configuration: 7 Segment
Operating Supply Voltage: 9V
Display Type: LCD
Digits or Characters: A/D 3.5 Digits
Part Status: Obsolete(EOL)
Family Name: TC7136
Categories: Integrated Circuits (ICs)
Operating Supply Current: 70μA
Manufacturer Package: 40-PDIP
Alternative Parts (Cross-Reference): MAX136CQH+TD; TC7136ARCKW; TC7136ACPIG; ICL7136RCPL; ICL7126CPL; ICL7136CPLZ; ICL7126RCPL;
Introduction Date: July 03, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - TC7136RCPL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7136RCPL
Display Drivers TC7136RCPL
LCD Driver 40-PDIP

LCD Driver 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 796454-TC7136RCPL TC7136RCPL
Product Name PMIC - PMIC - Display Drivers - TC7136RCPL Display Drivers
Supply Voltage Other; 9V Other; 9V
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface - Controllers - CP8770BT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Interface module - 289-550 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details