Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7129CPL TC7129CPL

Description
Manufacturer: Microchip Technology Win Source Part Number: 052634-TC7129CPL Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LCD Digits or Characters: A/D 4.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-PDIP Supply Voltage - Operating: 6 V to 12 V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 052634-TC7129CPL Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LCD Digits or Characters: A/D 4.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-PDIP Supply Voltage - Operating: 6 V to 12 V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7129CPL - 052634-TC7129CPL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7129CPL
052634-TC7129CPL
PMIC - PMIC - Display Drivers - TC7129CPL 052634-TC7129CPL
Manufacturer: Microchip Technology Win Source Part Number: 052634-TC7129CPL Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LCD Digits or Characters: A/D 4.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-PDIP Supply Voltage - Operating: 6 V to 12 V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 052634-TC7129CPL
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment
Display Type: LCD
Digits or Characters: A/D 4.5 Digits
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-PDIP
Supply Voltage - Operating: 6 V to 12 V
Operating Supply Current: 800μA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LCD Drivers
TC7129CPL
LCD Drivers TC7129CPL
LCD Drivers w/LCD Driver

LCD Drivers w/LCD Driver

Buy Now Datasheet
Display Drivers - TC7129CPL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7129CPL
Display Drivers TC7129CPL
LCD Driver 40-PDIP

LCD Driver 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 052634-TC7129CPL TC7129CPL TC7129CPL
Product Name PMIC - PMIC - Display Drivers - TC7129CPL LCD Drivers Display Drivers
Supply Voltage Other; 6 V ~ 12 V 1.2V; Other; 6V ~ 12V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; PDIP; 40-PDIP PDIP-40 DIP; 40-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 34R3430-4CVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 4972268 - RS Components, Ltd.
Specs
Device Type Receiver; Receiver
Features RoHS
Package Type SOIC; Soic
View Details
Interface module - 704-2004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers