Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers TC7129CLW

Description
Manufacturer: Microchip Technology Win Source Part Number: 1318287-TC7129CLW Category: Integrated Circuits (ICs)>Power Management (PMIC)>Display Drivers Packaging: Tube Standard Package: 27 Mounting: Surface Mount Configuration: 7 Segment Current - Supply: 800 µA Display Type: LCD Digits or Characters: A/D 4.5 Digits Voltage - Supply: 6V ~ 12V Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 44-LCC (J-Lead) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC7129CLW-NDR Base Product Number: TC7129 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1318287-TC7129CLW Category: Integrated Circuits (ICs)>Power Management (PMIC)>Display Drivers Packaging: Tube Standard Package: 27 Mounting: Surface Mount Configuration: 7 Segment Current - Supply: 800 µA Display Type: LCD Digits or Characters: A/D 4.5 Digits Voltage - Supply: 6V ~ 12V Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 44-LCC (J-Lead) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC7129CLW-NDR Base Product Number: TC7129 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 1318287-TC7129CLW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
1318287-TC7129CLW
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers 1318287-TC7129CLW
Manufacturer: Microchip Technology Win Source Part Number: 1318287-TC7129CLW Category: Integrated Circuits (ICs)>Power Management (PMIC)>Display Drivers Packaging: Tube Standard Package: 27 Mounting: Surface Mount Configuration: 7 Segment Current - Supply: 800 µA Display Type: LCD Digits or Characters: A/D 4.5 Digits Voltage - Supply: 6V ~ 12V Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 44-LCC (J-Lead) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC7129CLW-NDR Base Product Number: TC7129 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1318287-TC7129CLW
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Display Drivers
Packaging: Tube
Standard Package: 27
Mounting: Surface Mount
Configuration: 7 Segment
Current - Supply: 800 µA
Display Type: LCD
Digits or Characters: A/D 4.5 Digits
Voltage - Supply: 6V ~ 12V
Supplier Device Package: 44-PLCC (16.59x16.59)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 44-LCC (J-Lead)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC7129CLW-NDR
Base Product Number: TC7129
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Display Drivers - TC7129CLW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7129CLW
Display Drivers TC7129CLW
LCD Driver 44-PLCC (16.59x16.59)

LCD Driver 44-PLCC (16.59x16.59)

Buy Now Datasheet
Sheung Wan, Hong Kong
LCD Drivers
TC7129CLW
LCD Drivers TC7129CLW
LCD Drivers w/LCD Driver

LCD Drivers w/LCD Driver

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1318287-TC7129CLW TC7129CLW TC7129CLW
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Display Drivers LCD Drivers
Supply Voltage Other; 6V ~ 12V 1.2V; Other; 6V ~ 12V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 44-LCC (J-Lead) 44-LCC (J-Lead) PLCC-44
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4288TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Octal bus transceiver; 3-state - 74AHC245D,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
5 suppliers