Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7126IPL TC7126IPL

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264831-TC7126IPL Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Supply Current: 55μA Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 40-PDIP Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: TC7126 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264831-TC7126IPL Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Supply Current: 55μA Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 40-PDIP Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: TC7126 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7126IPL - 1264831-TC7126IPL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7126IPL
1264831-TC7126IPL
PMIC - PMIC - Display Drivers - TC7126IPL 1264831-TC7126IPL
Manufacturer: Microchip Technology Win Source Part Number: 1264831-TC7126IPL Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Supply Current: 55μA Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 40-PDIP Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: TC7126 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V

Manufacturer: Microchip Technology
Win Source Part Number: 1264831-TC7126IPL
Packaging: Tube
Mounting Style: Through Hole
Configuration: 7 Segment
Supply Current: 55μA
Display Type: LCD
Digits or Characters: A/D 3.5 Digits
Categories: Integrated Circuits
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 40-DIP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: TC7126
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V

Buy Now
Display Drivers - TC7126IPL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7126IPL
Display Drivers TC7126IPL
LCD Driver 40-PDIP

LCD Driver 40-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
LCD Drivers
TC7126IPL
LCD Drivers TC7126IPL
LCD Drivers Low Power

LCD Drivers Low Power

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1264831-TC7126IPL TC7126IPL TC7126IPL
Product Name PMIC - PMIC - Display Drivers - TC7126IPL Display Drivers LCD Drivers
Supply Voltage Other; 9V Other; 9V
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type DIP DIP; 40-DIP (0.600\", 15.24mm) PDIP-40
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Line Interface ICs - 1922830 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 1 #
View Details
Universal Bus Functions - 74ALVCH16501DL,118-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4800SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details