TC7116IJL -- DISPLAY DRIVERS
Microchip Technology, Inc.
Display Drivers
TC7116IJL
Description
LCD Driver 40-CERDIP
-
Quarktwin Technology Ltd.
Datasheet
Description
LCD Driver 40-CERDIP
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
TC7116IJL |
|
Product Name
|
Display Drivers |
|
Device Type
|
LCD Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Device Type
CardBus Controller
Features
RoHS
View Details
2 suppliers
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details