Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7116ACPL TC7116ACPL

Description
Manufacturer: Microchip Technology Win Source Part Number: 1106082-TC7116ACPL Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-PDIP Supply Voltage - Operating: 9V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1106082-TC7116ACPL Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-PDIP Supply Voltage - Operating: 9V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7116ACPL - 1106082-TC7116ACPL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7116ACPL
1106082-TC7116ACPL
PMIC - PMIC - Display Drivers - TC7116ACPL 1106082-TC7116ACPL
Manufacturer: Microchip Technology Win Source Part Number: 1106082-TC7116ACPL Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-PDIP Supply Voltage - Operating: 9V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1106082-TC7116ACPL
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment
Display Type: LCD
Digits or Characters: A/D 3.5 Digits
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-PDIP
Supply Voltage - Operating: 9V
Operating Supply Current: 800μA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - TC7116ACPL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7116ACPL
Display Drivers TC7116ACPL
LCD Driver 40-PDIP

LCD Driver 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1106082-TC7116ACPL TC7116ACPL
Product Name PMIC - PMIC - Display Drivers - TC7116ACPL Display Drivers
Supply Voltage Other; 9V Other; 9V
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
5.5V Interface Transceiver IC - 704-74FCT162H245CTPVC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
Human Machine Interface (HMI) - 762-5304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4506TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details