Microchip Technology, Inc. Analog To Digital Converter Adc, 12 Bit, Parallel, Qfp-44; Resolution (Bits) Microchip TC7109CKW

Description
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, PARALLEL, QFP-44; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Differential; Data Interface:Parallel; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-5V; No. of Pins:44PinsRoHS Compliant: Yes
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, PARALLEL, QFP-44; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Differential; Data Interface:Parallel; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-5V; No. of Pins:44PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 12 Bit, Parallel, Qfp-44; Resolution (Bits) Microchip - 92C6478 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 12 Bit, Parallel, Qfp-44; Resolution (Bits) Microchip
92C6478
Analog To Digital Converter Adc, 12 Bit, Parallel, Qfp-44; Resolution (Bits) Microchip 92C6478
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, PARALLEL, QFP-44; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Differential; Data Interface:Parallel; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-5V; No. of Pins:44PinsRoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, PARALLEL, QFP-44; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Differential; Data Interface:Parallel; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-5V; No. of Pins:44PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 92C6478
Product Name Analog To Digital Converter Adc, 12 Bit, Parallel, Qfp-44; Resolution (Bits) Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details