Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7107CKW TC7107CKW

Description
Manufacturer: Microchip Technology Win Source Part Number: 031958-TC7107CKW Packaging: Tray Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-MQFP (10x10) Supply Voltage - Operating: 5V Operating Supply Current: 800μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 031958-TC7107CKW Packaging: Tray Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-MQFP (10x10) Supply Voltage - Operating: 5V Operating Supply Current: 800μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7107CKW - 031958-TC7107CKW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7107CKW
031958-TC7107CKW
PMIC - PMIC - Display Drivers - TC7107CKW 031958-TC7107CKW
Manufacturer: Microchip Technology Win Source Part Number: 031958-TC7107CKW Packaging: Tray Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-MQFP (10x10) Supply Voltage - Operating: 5V Operating Supply Current: 800μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 031958-TC7107CKW
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 7 Segment
Display Type: LED
Digits or Characters: A/D 3.5 Digits
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-MQFP (10x10)
Supply Voltage - Operating: 5V
Operating Supply Current: 800μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - TC7107CKW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7107CKW
Display Drivers TC7107CKW
LED Driver 44-MQFP (10x10)

LED Driver 44-MQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 031958-TC7107CKW TC7107CKW
Product Name PMIC - PMIC - Display Drivers - TC7107CKW Display Drivers
Supply Voltage Other; 5V Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2580748P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type DSO
Pins 14 #
View Details
2 suppliers
Low-power inverter - 74AUP1G04GM,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
RF Front End (LNA + PA) - 863-1836-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-UFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers