Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7107ACKW713 TC7107ACKW713

Description
Manufacturer: Microchip Technology Win Source Part Number: 845636-TC7107ACKW713 Features: Driver Package: Reel - TR Family Name: TC7107 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 845636-TC7107ACKW713 Features: Driver Package: Reel - TR Family Name: TC7107 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7107ACKW713 - 845636-TC7107ACKW713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7107ACKW713
845636-TC7107ACKW713
PMIC - PMIC - Display Drivers - TC7107ACKW713 845636-TC7107ACKW713
Manufacturer: Microchip Technology Win Source Part Number: 845636-TC7107ACKW713 Features: Driver Package: Reel - TR Family Name: TC7107 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 845636-TC7107ACKW713
Features: Driver
Package: Reel - TR
Family Name: TC7107
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Display Drivers - TC7107ACKW713 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7107ACKW713
Display Drivers TC7107ACKW713
LED Driver 44-MQFP (10x10)

LED Driver 44-MQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 845636-TC7107ACKW713 TC7107ACKW713
Product Name PMIC - PMIC - Display Drivers - TC7107ACKW713 Display Drivers
Device Type LCD Driver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM6999UA2T1 - 172982-ADM6999U - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers
DALI interface - 750-641 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF7250SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details