Manufacturer: Microchip Technology
Win Source Part Number: 734982-TC654EUNTR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: Fan Controller
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Function: Controller - Speed
Interface: I2C
Output Configuration: Pre-Driver - Low Side (2)
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: TC654
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): TC654EUN;
Introduction Date: June 25, 2002
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 3V-5.5V 10MSOP Product overview: TC654EUNTR from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC654EUNTR can be used for catalog matching and distributor lookup.
Motor Driver I²C 10-MSOP
Motor Driver I²C 10-MSOP
Motor Driver I²C 10-MSOP
IC MOTOR DRIVER 3V-5.5V 10MSOP
Motor Driver I²C 10-MSOP
IC MOTOR DRIVER 3V-5.5V 10MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Speed Controllers | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 734982-TC654EUNTR | 744-TC654EUNTR | TC654EUNTR-ND | TC654EUNTR | TC654EUNTR | TC654EUNTR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TC654EUNTR | 3V 5.5V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| AC Input | 3 to 6 volts | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 6 volts | 3 to 6 volts | |||
| Product | High Speed PWM Controller |