Motor Driver IGBT I²C, RS-232, SPI 64-MQFP (10x10)
Manufacturer: Infineon Technologies
Win Source Part Number: 801893-IRMCF343TY
Packaging: Tray
Mounting Style: SMD
Applications: Appliance
Technology: IGBT
Function: Controller - Commutation, Direction Management
Interface: I2C, RS-232, SPI
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: AC, Synchronous
Supplier Device Package: 64-MQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,600
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.62V ~ 1.98V, 3V ~ 3.6V
Part Number Series: IRMCF343
IC MOTOR DRIVER 64MQFP Product overview: IRMCF343TY from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRMCF343TY can be used for catalog matching and distributor lookup.
Motor Driver IGBT I²C, RS-232, SPI 64-MQFP (10x10)
IC MOTOR DRIVER 64MQFP
IC MOTOR DRIVER 64MQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 448-IRMCF343TY-ND | 801893-IRMCF343TY | 744-IRMCF343TY | IRMCF343TY | IRMCF343TY | IRMCF343TY |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - IRMCF343TY | Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | Synchronous | Synchronous; AC, Synchronous | ||||
| Configuration | PCB Mount; 64-LQFP | |||||
| Communication | RS232 | I²C, RS-232, SPI | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |