Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC653BFVUA TC653BFVUA

Description
Manufacturer: Microchip Technology Win Source Part Number: 101027-TC653BFVUA Packaging: Tube/Rail Features: Automatic Fan Shutdown, Fan Controller Mounting: SMD (SMT) Output: Active Low Switching Temperature: 30°C, 50°C Output Function: /Fault, /OverTemp, PWM Accuracy: ±2.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 101027-TC653BFVUA Packaging: Tube/Rail Features: Automatic Fan Shutdown, Fan Controller Mounting: SMD (SMT) Output: Active Low Switching Temperature: 30°C, 50°C Output Function: /Fault, /OverTemp, PWM Accuracy: ±2.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC653BFVUA - 101027-TC653BFVUA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC653BFVUA
101027-TC653BFVUA
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC653BFVUA 101027-TC653BFVUA
Manufacturer: Microchip Technology Win Source Part Number: 101027-TC653BFVUA Packaging: Tube/Rail Features: Automatic Fan Shutdown, Fan Controller Mounting: SMD (SMT) Output: Active Low Switching Temperature: 30°C, 50°C Output Function: /Fault, /OverTemp, PWM Accuracy: ±2.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 101027-TC653BFVUA
Packaging: Tube/Rail
Features: Automatic Fan Shutdown, Fan Controller
Mounting: SMD (SMT)
Output: Active Low
Switching Temperature: 30°C, 50°C
Output Function: /Fault, /OverTemp, PWM
Accuracy: ±2.5°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.8 V to 5.5 V
Operating Supply Current: 50μA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 101027-TC653BFVUA
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC653BFVUA
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2441842P - RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013BCQLPGM - 917228-DRV5013BCQLPGM - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-92-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers